UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 63138-2

Multi-channel radio-frequency connectors Part 2: Sectional specification for MQ4 series circular connectors

active, Most Current
Organization: CEI
Publication Date: 1 September 2021
Status: active
Page Count: 36
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 63138, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for MQ4 series circular connectors with four RF channels, as well as a detailed specification of the blank format.

An MQ4 series circular connector with 50 Ω nominal impedance has four RF channels which can be engaged and disengaged at the same time. There are two versions of plug connectors, one is a quick-lock version, and the other is a threaded version. The socket connector provides two coupling mechanisms, a quick-lock and a threaded coupling.

MQ4 series circular connectors can be used in mobile communication systems and in other communication equipment.

This document also specifies the mating face dimensions and gauging information of MQ4 series circular connectors, and tests selected from IEC 63138-1, applicable to all detail specifications relating to MQ4 series circular connectors.

Document History

EN IEC 63138-2
September 1, 2021
Multi-channel radio-frequency connectors Part 2: Sectional specification for MQ4 series circular connectors
This part of IEC 63138, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for MQ4 series circular connectors with four RF...

References

Advertisement