UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60320-1

Appliance couplers for household and similar general purposes - Part 1: General requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2021
Status: active
Page Count: 154
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply.

This document is also valid for appliance inlets/appliance outlets integrated or incorporated in appliances.

The rated voltage does not exceed 250 V (AC) and the rated current does not exceed 16 A.

Appliance couplers complying with this document are suitable for normal use at ambient temperatures not normally exceeding +40 °C, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of −5 °C.

Annex E provides test requirements for derating the operating current of an accessory when used in ambient temperatures above +35 °C up to and including +90 °C.

Appliance couplers are not suitable for:

- use in place of plug and socket-outlet systems according to IEC 60884-1;

- use in place of devices for connecting luminaires (DCLs) according to IEC 61995 or luminaire supporting couplers (LSCs);

- use in place of installation couplers according to IEC 61535.

Document History

NEN-EN-IEC 60320-1
November 1, 2021
Appliance couplers for household and similar general purposes - Part 1: General requirements
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
April 1, 2021
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
July 1, 2019
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
February 1, 2016
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
October 1, 2015
Appliance couplers for household and similar general purposes - Part 1: General requirements
NEN-EN-lEC 60320-1 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
October 1, 2007
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
September 1, 2001
Appliance couplers for household and similar general purposes - Part 1: General requirements
Applicable to two-pole application couplers for a.c. only, with or without earhting contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for household and similar...
April 1, 1998
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.

References

Advertisement