UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS IEC 60079.15

Explosive atmospheres Part 15: Equipment protection by type of protection “n”

active, Most Current
Organization: SNZ
Publication Date: 24 January 2020
Status: active
Page Count: 46
scope:

This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection "n" which includes; sealed devices "nC", hermetically sealed devices "nC", non-incendive components "nC" and restricted breathing enclosures "nR" intended for use in explosive gas atmospheres. This part of IEC 60079 applies to electrical equipment where the rated input voltage does not exceed 15 kV r.m.s. AC or DC including where the internal working voltages of the Ex product exceeds 15 kV, for example starters for HID luminaires.

This part of IEC 60079 supplements and modifies the general requirements of IEC 60079-0, except as indicated in Table 1. Where a requirement of this part of IEC 60079 conflicts with a requirement of IEC 60079-0, the requirement of this part of IEC 60079 takes precedence.

Document History

January 24, 2020
Explosive atmospheres Part 15: Equipment protection by type of protection "n"
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection “n” which includes; sealed devices “nC”, hermetically...
AS/NZS IEC 60079.15
January 24, 2020
Explosive atmospheres Part 15: Equipment protection by type of protection “n”
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection “n” which includes; sealed devices “nC”, hermetically...
August 15, 2011
Explosive atmospheres Part 15: Equipment protection by type of protection ‘n’
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres....
January 16, 2006
Electrical apparatus for explosive gas atmospheres Part 15: Construction, test and marking of type of protection, ‘n’ electrical apparatus
A description is not available for this item.
January 16, 2006
Electrical apparatus for explosive gas atmospheres Part 15: Construction, test and marking of type of protection, ‘n’ electrical apparatus
A description is not available for this item.

References

Advertisement