IEC - TR 63396
Noise measurement method on power capacitors
| Organization: | IEC |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
The object of this Technical Report is to document a method for the sound pressure level measurement on power capacitor units, by which the sound power level of power capacitor units is determined.
This method is applicable to shunt capacitor units and AC filter capacitor units for AC power systems with a nominal voltage of 1 kV and above and a frequency of 50 Hz or 60 Hz.
This method also applies to the DC filter capacitor units.
Other measurements on power capacitor units can be implemented with reference to this method.
Document History