UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - PREN 15129-6

Anti-seismic devices - Part 6: Sliding isolators

pending, Most Current
Organization: CEN
Publication Date: 1 November 2021
Status: pending
Page Count: 36
ICS Code (Seismic and vibration protection): 91.120.25
scope:

This document specifies procedures for assessments and verification of constancy of performance (AVCP) of sliding isolators in relation to their characteristics. Sliding isolators with main functions in accordance with 3.1.2 are intended to be used for building and civil engineering construction works.

This document comprises the following types of sliding isolators:

1. curved surface sliders (CSS, 3.1.1) (spherical and cylindrical) of the following types:

a) single curved surface slider,

b) double curved surface slider with rigid slider,

c) double curved surface slider with articulated slider,

d) multiple curved surface slider with rigid slider,

e) multiple curved surface slider with articulated slider, and

2. flat surface slider (FSS, 3.1.3).

This document comprises sliding isolators with some or all of the following parts:

a) backing plates without lightening hollows and without ribs,

b) slider without or with hinge,

c) mating elements,

d) sliding sheets, undimpled or dimpled, without or with lubricant (being in contact with mating element),

e) containment rings (for controlling the sliding isolator kinematics but not limiting the sliding isolator displacement capacity).

This document comprises sliding isolators with the following materials:

a) for backing plates without hard chromium plating and for sliders:

- steel in accordance with EN 10025:2019 (all parts),

- cast iron in accordance with ISO 1083:2018,

- cast carbon steel in accordance with ISO 14737:2015, or

- stainless steel in accordance with EN 10088:2014 (all parts);

b) for backing plates with hard chromium plating:

- steel grade S 355 J2+N, or

- fine grain steel of the same or higher grade in accordance with the EN 10025:2019 (all parts);

c) for mating elements:

- austenitic steel with thickness of at least 2,5 mm in accordance with EN 10088-2:2014, 1.4401 + 2B or 1.4404 +2B,

- backing plates with at least 100 μm hard chromium plating in accordance with EN ISO 6158:2018;

d) for sliding sheets with and without lubrication:

- UHMWPE (Ultra High Molecular Weight Polyethylene),

- PTFE in accordance with EN 1337-7:2004 (Clause 5),

- fluorpolymer made of claimed PTFE (polytetrafluoroethylene), or

- PTFE filled with solid lubricant and reinforcing fibres;

e) lubricants in accordance with EN 1337-2:2004 (5.8).

This document does not comprise:

a) vertical seismic isolation systems,

b) sliding isolators with restrainers limiting their displacement capacity, and

c) sliding isolators with accumulated sliding path less than 1 000 m.

Document History

PREN 15129-6
November 1, 2021
Anti-seismic devices - Part 6: Sliding isolators
This document specifies procedures for assessments and verification of constancy of performance (AVCP) of sliding isolators in relation to their characteristics. Sliding isolators with main functions...

References

Advertisement