FORD - WSK-M4G329-A
SEALER CAULKING COMPOUND, SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 10 December 2021 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
Document History
WSK-M4G329-A
December 10, 2021
SEALER CAULKING COMPOUND, SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
February 6, 2019
SEALER CAULKING COMPOUND, SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
October 20, 2014
SEALER CAULKING COMPOUND, SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
July 13, 2011
SEALER CAULKING COMPOUND, SOLVENT FREE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
November 5, 1998
SEALER CAULKING COMPOUND, SOLVENT FREE
1. SCOPE The material defined by this specification is a caulking compound based on synthetic rubber which can be applied in an extruded (strip) form or in an unshaped form in two hardness grades.
November 2, 1990
SEALER, CAULKING COMPOUND, SOLVENT FREE
A description is not available for this item.