UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 15786

Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Pediococcus spp. used as feed additive

active, Most Current
Organization: SNV
Publication Date: 1 November 2021
Status: active
Page Count: 22
ICS Code (Animal feeding stuffs): 65.120
scope:

This document specifies general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single microorganism component or in a mixture with other microorganisms. Applying the method to premixtures and compound feeds with critical amounts of copper demands a special procedure (see A.2). The document is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40 % crude ash (Regulation (EC) 767/2009) [3]. There are different categories of feed samples:

a) Additives containing about 1010 colony forming units (CFU)/g;

b) Premixtures containing about 1011 CFU/kg;

c) Compound feeds, meal or pellets which contain about 109 CFU/kg.

Document History

SN EN 15786
November 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Pediococcus spp. used as feed additive
This document specifies general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single...
February 1, 2010
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp.
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial...

References

Advertisement