FORD - WSS-M2F227-A1
FABRIC, VINYL (PVC) COATED, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 22 November 2021 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is an expanded polyvinyl chloride film laminated to a base fabric that allows light transmittance. The PVC film is translucent for use in backlit interior assemblies. The construction may or may not contain a printed pattern which is visible when backlit.
Document History
WSS-M2F227-A1
November 22, 2021
FABRIC, VINYL (PVC) COATED, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an expanded polyvinyl chloride film laminated to a base fabric that allows light transmittance. The PVC film is translucent for use in backlit interior...