UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 16321-2

Eye and face protection for occupational use - Part 2: Additional requirements for protectors used during welding and related techniques

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 28
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies additional requirements for eye and face protectors designed to provide protectionfor the eyes and faces of persons against occupational hazards during welding and allied processes, such asoptical radiation, impacts from flying particles and fragments, and hot solids.This document also applies to those articles of eye- and face-protection used for occupational-type tasks butnot performed as part of an occupation, e.g. "do-it-yourself".This document specifies materials, design, performance requirements, and marking requirements forwelding protectors which are different from and/or supplement ISO 16321-1.

Document History

SN EN ISO 16321-2
October 1, 2021
Eye and face protection for occupational use - Part 2: Additional requirements for protectors used during welding and related techniques
This document specifies additional requirements for eye and face protectors designed to provide protectionfor the eyes and faces of persons against occupational hazards during welding and allied...

References

Advertisement