SNV - SN EN ISO 18063-2
Rough-terrain trucks - Visibility test methods and their verification - Part 2: Slewing rough-terrain variable-reach trucks
| Organization: | SNV |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This standard applies to rough-terrain slewing variable-reach trucks (herein-after referred to as 'trucks') as defined in ISO 10896-2 that have a specific seated operator's position, on the left hand side of the boom, or centre position (excluding operator position on the right side of the boom).This standard specifies a static test method for determining and evaluating the operator's visibility on a rectangular 1 m boundary close around the slewing rough-terrain variable-reach truck and on a 12 m visibility test circle. Performance requirements for visibility are specified in this standard.It applies to trucks for operation on work sites.
Document History