UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 15614-13

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding

active, Most Current
Organization: NEN
Publication Date: 1 December 2021
Status: active
Page Count: 30
ICS Code (Welding processes): 25.160.10
scope:

This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid, tubular, flat or circular cross-section. Its basic principles can also be applied to other resistance welding processes when this is stated in the specification.

This document defines the conditions for carrying out tests and the limits of validity of a qualified welding procedure for all the practical welding operations that it covers.

It covers the following resistance welding processes, as defined in ISO 4063:

- 24 flash welding, using direct current or alternating current with various movement sequences, constant flashing and pulsed flashing;

- 25 resistance upset welding, using direct current or alternating current with various pressure sequences.

Document History

NEN-EN-ISO 15614-13
December 1, 2021
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid,...
July 1, 2012
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
November 1, 2010
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Resistance butt (upset) and flash welding
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
June 1, 2005
Specification and qualification of welding procedures for metallic materials - Welding procedure tests - Part 13: Resistance butt and flash welding
This part of ISO 15614 specifies the tests which should be used for qualification of welding procedure specifications. It applies to resistance butt welding and flash welding of metallic materials,...
August 1, 2002
Specification and qualification of welding procedures for metallic materials - Welding procedure tests - Part 13: Resistance butt and flash welding
This part of ISO 15614 specifies the tests which should be used for qualification of welding procedure specifications. It applies to resistance butt welding and flash welding of metallic materials,...

References

Advertisement