CSA - C22.2 NO. 61010-2-202:21
Safety requirements for electrical equipment for measurement, control and laboratory use — Part 2-202: Particular requirements for electrically operated valve actuators
| Organization: | CSA |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Metrology and measurement in general): | 17.020 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
Equipment included in scope
This Standard applies to the above-noted equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
General requirements applicable to the above-noted equipment are provided in CSA C22.2 No. 0.
Equipment excluded from scope
NOTE 1 These are covered by other IEC, ISO, or CSA Group standards, such as CSA C22.2 No. 139 or the CAN/CSA-E60730 series, etc.
NOTE 2 These are covered by other IEC, ISO, or CSA Group standards, such as CSA C22.2 No. 139 or the CAN/CSA-E60730 series, etc.
Document History