ISO - 16559
Solid biofuels — Vocabulary
| Organization: | ISO |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Petroleum and related technologies (Vocabularies)): | 01.040.75 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This document establishes a vocabulary for solid biofuels. This document only includes raw and processed material originating from
- forestry and arboriculture,
- agriculture and horticulture, and
- aquaculture.
NOTE 1 Chemically treated material cannot include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values (see also ISO 17225-1:2021, Annex B) or higher than typical values of the country of origin.
NOTE 2 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass and biodegradable waste originating from above sectors.
Materials originating from different recycling processes of end-of-life-products
Document History