UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC 14165-241:06

Information technology – Fibre channel – Part 241: Backbone 2 (FC-BB-2)

active, Most Current
Organization: CSA
Publication Date: 1 January 2006
Status: active
Page Count: 133
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 defines mappings for transporting Fibre Channel frames across ATM, SONET and TCP/IP backbone networks.

This part of ISO/IEC 14165 consists of three distinct Fibre Channel mappings resulting in the following three specifications:

- FC-BB-2_ATM (FC over ATM backbone network)

- FC-BB-2_SONET (FC over SONET backbone network)

- FC-BB-2_IP (FC over TPC/IP backbone network)

The backbone mappings support the attachment of fibre channel switches using the facilities of the underlying backbone network. Mappings of fibre channel to ATM and SONET are completely specified in this FC-BB-2 standard. With respect to TCP/IP, the FC-BB-2 and IETF Fibre Channel over TCP/IP specifications together describe how Fibre Channel frames are transported over a TCP/IP backbone. The FC-BB-2 standard describes the Fibre Channel characteristics associated with the encapsulation and transportation of Fibre Channel frames using Fibre Channel over TCP/IP. The IETF specifications provide details regarding the encapsulation and transportation of Fibre Channel frames over a TCP/IP backbone.

Document History

December 1, 2006
Information technology – Fibre channel – Part 241: Backbone 2 (FC-BB-2)
This part of ISO/IEC 14165 defines mappings for transporting Fibre Channel frames across ATM, SONET and TCP/IP backbone networks. This part of ISO/IEC 14165 consists of three distinct Fibre Channel...
December 1, 2006
Information technology – Fibre channel – Part 241: Backbone 2 (FC-BB-2)
This part of ISO/IEC 14165 defines mappings for transporting Fibre Channel frames across ATM, SONET and TCP/IP backbone networks. This part of ISO/IEC 14165 consists of three distinct Fibre Channel...
January 1, 2006
Information technology – Fibre channel – Part 241: Backbone 2 (FC-BB-2)
This part of ISO/IEC 14165 defines mappings for transporting Fibre Channel frames across ATM, SONET and TCP/IP backbone networks. This part of ISO/IEC 14165 consists of three distinct Fibre Channel...
ISO/IEC 14165-241:06
January 1, 2006
Information technology – Fibre channel – Part 241: Backbone 2 (FC-BB-2)
This part of ISO/IEC 14165 defines mappings for transporting Fibre Channel frames across ATM, SONET and TCP/IP backbone networks. This part of ISO/IEC 14165 consists of three distinct Fibre Channel...

References

Advertisement