UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS IEC 60079.25

Explosive atmospheres Part 25: Intrinsically safe electrical systems

active, Most Current
Organization: SNZ
Publication Date: 11 February 2022
Status: active
Page Count: 64
scope:

This part of IEC 60079 contains the specific requirements for design, construction and assessment of intrinsically safe systems, Type of Protection "i", intended for use, as a whole or in part, in locations in which the use of Group I, II or III Ex Equipment is required.

NOTE 1 This standard is intended for use by the designer of the system e.g. a person who could be a manufacturer, a specialist consultant or a member of the end-user's staff.

This document supplements and modifies the general requirements of IEC 60079-0 and the intrinsic safety standard IEC 60079-11. Where a requirement of this standard conflicts with a requirement of IEC 60079-0 or IEC 60079-11, the requirement of this standard takes precedence.

The installation requirements of Group II or Group III systems designed in accordance with this standard are specified in IEC 60079-14.

NOTE 2 Group I installation requirements are presently not provided in IEC 60079-14. Installation requirements for Group I are being considered.

Document History

AS/NZS IEC 60079.25
February 11, 2022
Explosive atmospheres Part 25: Intrinsically safe electrical systems
This part of IEC 60079 contains the specific requirements for design, construction and assessment of intrinsically safe systems, Type of Protection “i”, intended for use, as a whole or in part, in...
June 20, 2011
Explosive atmospheres Part 25: Intrinsically safe electrical systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in...
January 1, 2004
Electrical apparatus for explosive gas atmospheres Part 25: Intrinsically safe systems
A description is not available for this item.

References

Advertisement