UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN IEC 62271-100/AC-01

High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers

active, Most Current
Organization: DS
Publication Date: 8 February 2022
Status: active
Page Count: 5
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above 1 000 V. This document includes only direct testing methods for making-breaking tests. For synthetic testing methods refer to IEC 62271-101. This third edition cancels and replaces the second edition published in 2008, Amendment 1:2012 and Amendment 2:2017. This edition constitutes a technical revision. The main changes with respect to the previous edition are listed below: - the document has been updated to IEC 62271-1:2017; - Amendments 1 and 2 have been included; - the definitions have been updated, terms not used have been removed; - Subclauses 7.102 through 7.108 have been restructured.

Document History

DS/EN IEC 62271-100/AC-01
February 8, 2022
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above...
August 30, 2021
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above...
High-voltage switchgear and controlgear – Part 100: Alternating-current circuit-breakers
IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above...
High-voltage switchgear and controlgear – Part 100: Alternating current circuit-breakers
This part of IEC 62271 is applicable to AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V to...
Advertisement