CENELEC - EN IEC 60695-2-11
Fire hazard testing - Part 2-11: Glowing/hot-wire based test methods - Glow-wire flammability test method for end products (GWEPT)
| Organization: | CENELEC |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 60695 specifies a test method on an end product. It is intended to simulate the effects of thermal stresses produced by an electrically heated source to represent a fire hazard.
This test method is used to check that, under defined test conditions, an end product exposed to an electrically heated source has either a limited ability to ignite or, if it ignites, a limited ability to propagate flame. However, the fire hazard analysis, the flammability aspects and the flame spreading to other products are not covered by this document.
This basic safety publication focusing on safety test method(s) is primarily intended for use by technical committees in the preparation of safety publications in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.
One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.
Document History