ETSI - EN 300 338-8
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 8: Enabling DSC radio equipment with remote control capabilities
| Organization: | ETSI |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 94 |
scope:
The present document states minimum requirements for GMDSS radiocommunication equipment using Digital Selective Calling (DSC) Class A [2], with the capability to fully operate handling of the automated procedures defined in part 2 of this multi-part deliverable, see ETSI EN 300 338-2 [2] from a remote position such as a central HMI.
In addition other proprietary control interfaces may apply to support full remote control of other DSC EQUIPMENT functions.
Such proprietary control interfaces (whether based on proprietary IEC 61162-1 [3] sentences or other protocols) are not part of the present document, and may co-exist with the requirements in the present document.
Document History