UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC - 63295

Specification for WB series glass beads with 50 Ω impedance for RF connectors

active, Most Current
Organization: IEC
Publication Date: 1 February 2022
Status: active
Page Count: 38
ICS Code (RF connectors): 33.120.30
scope:

This document provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and characteristics, and quality assessment.

These glass beads are used for the adaption of coaxial systems to microstrip circuits used extensively in microwave communication systems such as TR modules, power modules, integrated circuits where hermetic seal is required. They can serve as a part of an RF coaxial connector, multi-channel RF connector or hybrid connector, or can be applied directly in various communication module systems as an independent product. They provide a 50 Ω normative impedance with an operating frequency limit up to 65 GHz.

Document History

63295
February 1, 2022
Specification for WB series glass beads with 50 Ω impedance for RF connectors
This document provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and...

References

Advertisement