UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 16486-4

Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 4: Valves

active, Most Current
Organization: SNV
Publication Date: 1 February 2022
Status: active
Page Count: 34
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 16486 specifies the characteristics of valves made from unplasticized polyamide (PA-U) in accordance with ISO 16486 1, intended to be buried and used for the supply of gaseous fuels.Valves made from other material than unplasticized polyamide designed for the supply of gaseous fuels conforming to the relevant standards are permitted to be used in PA-U piping system according to ISO 16486 provided they have relevant PA-U connections for butt fusion or electrofusion ends (see ISO 164863). The component, i.e. the complete valve, shall fulfil the requirements of this part of ISO 16486.It also specifies the test parameters for the test methods referred to in this part of ISO 16486.It is applicable to bi-directional valves with spigot end or electrofusion socket intended to be jointed with PA-U pipes conforming to ISO 16486 2 without any fittings or with PA-U fittings conforming to ISO 164863.This part of ISO 16486 covers valves for pipes with a nominal outside diameter, dn, ≤250 mm.

Document History

SN EN ISO 16486-4
February 1, 2022
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 4: Valves
This part of ISO 16486 specifies the characteristics of valves made from unplasticized polyamide (PA-U) in accordance with ISO 16486 1, intended to be buried and used for the supply of gaseous...

References

Advertisement