SNV - SN EN 15967
Determination of maximum explosion pressure and the maximum rate of pressure rise of gases and vapours
| Organization: | SNV |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This document specifies a test method that is designed to measure the explosion pressure and the maximum explosion pressure, the rate of explosion pressure rise and the maximum rate of explosion pressure rise of a quiescent flammable gas/air/inert mixture in closed volume at ambient temperature and pressure. In this document, the term "gas" includes vapours but not mists. Detonation and decomposition phenomena are not considered in this document.The pressures and rates of pressure rise measured by the procedures specified in this document are not applicable to flameproof enclosures, i.e. enclosures intended to withstand an internal explosion and not to transmit it to an external explosive atmosphere, or any other closed volume where the internal geometry can result in pressure piling. Even in an enclosure of relatively simple geometry the disposition of the internal components can lead to rates of pressure rise significantly higher than those measured using this document. This document does not apply to the design and testing of flameproof enclosures in conformity with EN ISO 80079-37 (for non-electrical equipment) and EN 60079-1 (for electrical equipment).
Document History