UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60794-1-403

Optical fibre cables Part 1-403: Generic specification - Basic optical cable test procedures - Electrical test methods - Electrical continuity test of cable metallic elements, method H3

active, Most Current
Organization: CEI
Publication Date: 1 February 2022
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 specifies a method of verifying that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding, toning for location, and other related system issues, and may represent a "goodness of manufacture" criterion. Typically, the test is one of continuity and carries no resistance or conductivity requirement. The metallic elements can be tested individually or can be tested as a total group. Since this latter criterion is frequently the case, all elements are measured as a group unless specified otherwise.

NOTE It is possible detail specifications allow such elements as strength members to be non-continuous throughout the cable. This is a special case, and attention is directed to the detail specification.

Document History

EN IEC 60794-1-403
February 1, 2022
Optical fibre cables Part 1-403: Generic specification - Basic optical cable test procedures - Electrical test methods - Electrical continuity test of cable metallic elements, method H3
This part of IEC 60794 specifies a method of verifying that cable metallic elements are electrically continuous throughout the cable. Electrical continuity is important for bonding and grounding,...

References

Advertisement