CSA - ISO/IEC 21481:22
Information technology — Telecommunications and information exchange between systems — Near field communication interface and protocol 2 (NFCIP-2)
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC 14443 or ISO/IEC 15693 series. The communication modes are specified in the respective International Standards and are outside of the scope of this document.
Document History
ISO/IEC 21481:22
January 1, 2022
Information technology — Telecommunications and information exchange between systems — Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...