NEN-EN-ISO 15527
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
active, Most Current
Organization: | NEN |
Publication Date: | 1 March 2022 |
Status: | active |
Page Count: | 24 |
ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It applies only to thicknesses from 10 mm to 200 mm.
Document History
NEN-EN-ISO 15527
March 1, 2022
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
January 1, 2019
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing materials. It...
March 1, 2013
Plastics - Compression-moulded sheets of polyethylene (PE-UHMW, PE-HD) - Requirements and test methods
This International Standard specifies the requirements and test methods for solid flat compression-moulded sheets of polyethylene (PE-UHMW and PE-HD, see ISO 1043-1) without fillers or reinforcing...
January 1, 1999
Compression moulded sheets of polyethylene (PE-UHMW, PE-HMW, PE-HD) - Requirements and test methods
Specifies requirements and test methods for solid flat compression moulded sheets of polyethylene (PE-UHMW, PE-HMW, PE-HD) without filler or reinforcing material. This standard applies only to...