UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC/IEEE 8802-3-1:16

Standard for Management Information Base (MIB) — Definitions for Ethernet — Part 3-1

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 430
ICS Code (Networking): 35.110
scope:

This standard contains the Management Information Base (MIB) module specifications for IEEE Std 802.3, also known as Ethernet. It includes the Structure of Management Information Version 2 (SMIv2) MIB module specifications formerly produced and published by the Internet Engineering Task Force (IETF), and the managed object branch and leaf assignments provided in the Guidelines for the Definition of Managed Objects (GDMO) MIB modules formerly specified within IEEE Std 802.3, as well as extensions resulting from recent amendments to IEEE Std 802.3. The SMIv2 MIB modules are intended for use with the Simple Network Management Protocol (SNMP), commonly used to manage Ethernet.

Document History

January 1, 2016
Standard for Management Information Base (MIB) - Definitions for Ethernet - Part 3-1
This standard contains the Management Information Base (MIB) module specifications for IEEE Std 802.3, also known as Ethernet. It includes the Structure of Management Information Version 2 (SMIv2)...
ISO/IEC/IEEE 8802-3-1:16
January 1, 2016
Standard for Management Information Base (MIB) — Definitions for Ethernet — Part 3-1
This standard contains the Management Information Base (MIB) module specifications for IEEE Std 802.3, also known as Ethernet. It includes the Structure of Management Information Version 2 (SMIv2)...

References

Advertisement