NASA-STD-6012A
CORROSION PROTECTION FOR SPACE FLIGHT HARDWARE
| Organization: | NASA |
| Publication Date: | 23 March 2022 |
| Status: | active |
| Page Count: | 58 |
scope:
Applicability
The controls described herein are applicable to all NASA spacecraft programs and are to be applied to program/project hardware. Programs are responsible for demonstrating compliance with these requirements. Programs, projects, and elements are responsible for flowing requirements down to contractors, subcontractors, and the lowest component-level suppliers.
This NASA Technical Standard is approved for use by NASA Headquarters and NASA Centers and Facilities, and applicable technical requirements may be cited in contract, program, and other Agency documents. It may also apply to the Jet Propulsion Laboratory (a Federally Funded Research and Development Center [FFRDC]), other contractors, recipients of grants and cooperative agreements, and parties to other agreements only to the extent specified or referenced in applicable contracts, grants, or agreements.
Verifiable requirement statements are designated by the acronym "CPR" (Corrosion Protection Requirement), numbered, and indicated by the word "shall." This NASA Technical Standard contains 42 requirements. To facilitate requirements selection and verification by NASA programs and projects, a Requirements Compliance Matrix is provided in Appendix A. Explanatory or guidance text is indicated in italics. The terms "may" or "can" denote discretionary privilege or permission, "should" denotes a good practice and is recommended, but not required, "will" denotes expected outcome, and "are/is" denotes descriptive material.
Document History