NEN-ISO 11171
Hydraulic fluid power- Calibration of automatic particle counters for liquids
| Organization: | NEN |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This document specifies procedures for the following:
a) primary particle-sizing calibration for particle sizes 1 μm(c) and larger, sensor resolution and counting performance of liquid automatic particle counters that are capable of analysing bottle samples;
b) secondary particle-sizing calibration using suspensions verified with a primary calibrated APC;
c) establishing acceptable operation and performance limits;
d) verifying particle sensor performance using a test dust;
e) determining coincidence and flow rate limits.
This document is applicable for use with hydraulic fluids, aviation and diesel fuels, engine oil and other petroleum-based fluids. This document is not applicable to particle-sizing calibration using NIST SRM 2806b primary calibration suspensions.
Document History