CSA - ISO/IEC TR 24731-2:12
Information technology — Programming languages, their environments and system software interfaces — Extensions to the C library — Part 2: Dynamic Allocation Functions
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC TR 24731 specifies a series of extensions of the programming language C, specified by ISO/IEC 9899:1999. ISO/IEC 9899:1999 provides important context and specification for this part of ISO/IEC TR 24731. Clause 4 should be read as if it were merged into ISO/IEC 9899:1999, 6.10.8. Clause 5 should be read as if it were merged into the parallel structure of named subclauses of ISO/IEC 9899:1999, Clause 7.
Document History