UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMNA - 9985438

Adhesive, Tape, Paper, Masking

active, Most Current
Organization: GMNA
Publication Date: 1 April 2022
Status: active
Page Count: 3
scope:

Material Description.

A pressure sensitive tape having a thin flexible crepe paper backing, which is commonly referred to as general purpose masking tape.

General.

The adhesive shall cause the tape to adhere immediately and firmly to clean, dry surfaces to which the tape is generally applied during masking operations without wrinkling, curling, breaking, or lifting. The tape, when applied over a painted surface, shall not strip off or remove any portion of the underlying paint coating upon removal, when such coating has been applied according to the accepted commercial practice. There shall be no separation of the adhesive from the backing upon unwinding the rolls or upon removal from metal lacquer, enamel, or painted surfaces after application of finishing materials such as is commercially encountered in the masking field utilizing this product. There shall be no liner over the adhesive. When used for masking painting operations, finishing materials shall not penetrate the paper sufficiently to have a deleterious effect on the adhesives.

Symbols.

Not applicable.

Applicability.

Hole covering to prevent leakage of injected pillar foam.

Remarks.

None.

Document History

9985438
April 1, 2022
Adhesive, Tape, Paper, Masking
Material Description. A pressure sensitive tape having a thin flexible crepe paper backing, which is commonly referred to as general purpose masking tape. General. The adhesive shall cause the...
April 1, 2018
Adhesive, Tape, Paper, Masking
Material Description. A pressure sensitive tape having a thin flexible crepe paper backing, which is commonly referred to as general purpose masking tape. General. The adhesive shall cause the...
August 1, 2013
Adhesive, Tape, Paper, Masking
A pressure sensitive tape having a thin flexible crepe paper backing, which is commonly referred to as general purpose masking tape. Material Description. General. The adhesive shall cause the tape...
November 1, 2007
Adhesive, Tape, Paper, Masking
This standard is inactive with no replacement.
April 1, 1989
Adhesive, Tape, Paper, Masking
1 SCOPE. A pressure sensitive tape having a thin flexible crepe paper backing, which is commonly referred to as general purpose masking tape.

References

Advertisement