IEC - 62196-1 CMV
Plugs, socket-outlets, vehicle connectors and vehicle inlets – Conductive charging of electric vehicles – Part 1: General requirements (Commented Version)
| Organization: | IEC |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 322 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
Commented versions are a valuable improvement upon the conventional IEC Redline Version (RLV). These versions are designed to facilitate a clearer understanding of the revisions made between the prior and current editions of a publication. This enhanced product package incorporates both the most recent edition of the document and the annotated redline version. This combined offering provides users with an easily accessible means to track and comprehend the alterations and additions that have been made, thereby enhancing the utility and effectiveness of the publication for its intended audience.
This part of IEC 62196 is applicable to EV plugs, EV socket-outlets, vehicle connectors, vehicle inlets, herein referred to as "accessories", and to cable assemblies for electric vehicles (EV) intended for use in conductive charging systems which incorporate control means, with a rated operating voltage not exceeding:
- 690 V AC 50 Hz to 60 Hz, at a rated current not exceeding 250 A;
- 1 500 V DC at a rated current not exceeding 800 A.
These accessories and cable assemblies are intended to be installed by instructed persons (IEV 195-04-02) or skilled persons (IEV 195-04-01) only.
These accessories and cable assemblies are intended to be used for circuits specified in IEC 61851 (all parts), which operate at different voltages and frequencies, and which can include extra-low voltage and communication signals.
These accessories and cable assemblies are intended to be used at an ambient temperature between −30 °C and +40 °C.
NOTE 1 In some countries, other requirements can apply.
NOTE 2 In the following country, −35 °C applies: SE.
NOTE 3 The manufacturer can enlarge the temperature range on the condition that the specified range information is provided.
These accessories are intended to be connected only to cables with copper or copper-alloy conductors.
The accessories covered by this document are intended for use in electric vehicle supply equipment in accordance with IEC 61851 (all parts).
This document does not apply to standard plug and socket-outlets used for mode 1 and mode 2 according to IEC 61851-1:2017, 6.2.
NOTE 4 In the following countries, mode 1 is not allowed: UK, US, CA, SG.
Document History