UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC 29167-14:16

Information technology — Automatic identification and data capture techniques — Part 14: Crypto suite AES OFB security services for air interface communications

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 53
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its purpose is to provide a common cryptographic suite for security for RFID devices that can be referenced by ISO committees for air interface standards and application standards.

This part of ISO/IEC 29167 specifies a cryptographic suite for AES OFB for air interface for RFID systems. The cryptographic suite is defined in alignment with existing air interfaces.

This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A tag and an interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

January 1, 2016
Information technology - Automatic identification and data capture techniques - Part 14: Crypto suite AES OFB security services for air interface communications
This part of ISO/IEC 29167 defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its...
ISO/IEC 29167-14:16
January 1, 2016
Information technology — Automatic identification and data capture techniques — Part 14: Crypto suite AES OFB security services for air interface communications
This part of ISO/IEC 29167 defines the cryptographic suite for AES using OFB mode (AES OFB) for the ISO/IEC 18000-63 air interface standard for radio frequency identification (RFID) devices. Its...

References

Advertisement