ETSI - TS 136 523-2
LTE; Evolved Universal Terrestrial Radio Access (E-UTRA) and Evolved Packet Core (EPC); User Equipment (UE) conformance specification; Part 2: Implementation Conformance Statement (ICS) proforma specification
Organization: | ETSI |
Publication Date: | 1 May 2022 |
Status: | inactive |
Page Count: | 273 |
scope:
The present document provides the Implementation Conformance Statement (ICS) proforma for 3rd Generation User Equipment (UE), in compliance with the relevant EPS (E-UTRA/EPC) requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-1 [24] and ISO/IEC 9646-7 [25].
The present document also specifies a recommended applicability statement for the test cases included in TS 36.523-1 [19]. These applicability statements are based on the features implemented in the UE.
Special conformance testing functions can be found in TS 36.509 [6] and the common test environments are included in 3GPP TS 36.508 [18].
The present document is valid for UE complying with EPS (E-UTRA/EPC) and implemented according to 3GPP releases starting from Release 8 up to the Release indicated on the cover page of the present document.