UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 4851

Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235° C

active, Most Current
Organization: SNV
Publication Date: 1 March 2022
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated, for aerospace applications.

Classification: 1 100 MPa1/235 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the externally threaded fastener can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

SN EN 4851
March 1, 2022
Aerospace series - Screw, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature)/235° C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium...

References

Advertisement