UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE - P62395-1CD/D6

ELECTRICAL RESISTANCE TRACE HEATING SYSTEMS FOR INDUSTRIAL AND COMMERCIAL APPLICATIONS – Part 1: General and testing requirements

pending, Most Current
Organization: IEEE
Publication Date: 1 April 2022
Status: pending
Page Count: 83
scope:

This part of IEC 62395 specifies requirements for electrical resistance trace heating systems and includes general test requirements.

This standard pertains to trace heating systems that may comprise either factory -fabricated or f ield-assembled (work-site) units, and which may be series and parallel trace heaters or surface heaters (heater pads and heater panels) that have been assembled and/or terminated in accordance with the manufacturer's instructions.

This standard also includes requirements for termination assemblies and control methods used with trace heating systems.

This standard provides the essential requirements and testing appropriate to electrical resistance trace heating equipment used in industrial and commercial applications . The products complying with this standard are intended to be installed by persons who are suitably trained in the techniques required and that only trained personnel carry out especially critical work, such as the installation of connections and terminations. Installations are intended to be carried out under the supervision of a qualified person who has undergone supplementary training in electric trace heating systems.

This standard does not include or provide f or any applications in potentially explosive atmospheres.

This standard does not cover induction, impedance or skin effect heating.

Trace heating systems are grouped into different types of applications and the different conditions f ound during and af ter installation necessitate different requirements f or testing. Trace heating systems are usually for a specific type of installation or application. The product type grouping, applications and product attributes are indicated in Table 1.

Document History

P62395-1CD/D6
April 1, 2022
ELECTRICAL RESISTANCE TRACE HEATING SYSTEMS FOR INDUSTRIAL AND COMMERCIAL APPLICATIONS – Part 1: General and testing requirements
This part of IEC 62395 specifies requirements for electrical resistance trace heating systems and includes general test requirements. This standard pertains to trace heating systems that may...

References

Advertisement