CEN - EN ISO 9647
Steel - Determination of vanadium content - Flame atomic absorption spectrometric method (FAAS)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 March 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel.
The method is applicable to vanadium contents between 0,01 % (mass fraction) and 0,80 % (mass fraction), provided that the tungsten content in a 1,0 g test portion is not higher than 1,0 % and/or the titanium content is not higher than 0,5 %.
Document History
EN ISO 9647
March 1, 2022
Steel - Determination of vanadium content - Flame atomic absorption spectrometric method (FAAS)
This document specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the vanadium content in steel.
The method is applicable to vanadium contents between 0,01 %...