NR/L3/ELP/29987/MOD02 ISSUE 6
Working On or About 25 kV A.C. Electrified Lines: Assessment of Electrical Risks
| Organization: | NR |
| Publication Date: | 4 June 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
This module states the requirements for the assessment of the risk of danger arising from live overhead line equipment, and live pantographs and other roof-mounted electrical equipment on trains, when work is to be carried out on or about 25 kV a.c. electrified lines.
It is applicable to Network Rail personnel and to Network Rail's contractors.
To provide a consistent approach to working on or about 25 kV a.c. electrified lines, Train Operating Companies may, as best practice, apply this standard to infrastructure they control.
This Standard also includes:
• Work on or about any future sections of electrification on Network Rail controlled infrastructure and areas required to adopt a process for securing points of disconnection to form points of isolation to use the Supplementary Isolation Process (Module X).
• Planning of isolations, testing and earthing of overhead line equipment on Network Rail controlled infrastructure equipped with 750V d.c. overhead line system (Sheffield Tram Train Module Y).
• Planning of isolations, testing and earthing of overhead line equipment on Network Rail controlled infrastructure equipped with 1500V d.c. overhead line system (Sunderland Metro Systems Operating Area - Module Z).
Purpose
This module provides a consistent approach to the assessment of risks when working on or about 25 kV a.c. electrified lines.
NOTE: Further requirements for working on or about the electrified lines are contained in the Rule Book Module AC (GE/RT8000/AC) and Handbook HB16 (GE/RT8000/HB16).
Document History