ISO/IEC TR 22216
Information security, cybersecurity and privacy protection — New concepts and changes in ISO/IEC 15408:2022 and ISO/IEC 18045:2022
| Organization: | ISO |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (IT Security): | 35.030 |
scope:
This document:
- introduces the break down between the former ISO/IEC 15408 series (ISO/IEC 15408-1:2009, ISO/IEC 15408-2:2008) and ISO/IEC 15408-3:2008) and ISO/IEC 18045:2008 and the new parts introduced in the ISO/IEC 15408:2022 series and ISO/IEC 18045:2022;
- presents the concepts newly introduced as well as the rationale for their inclusion;
- proposes an evolution path and information on how to move from CC 3.1 and CEM 3.1 to the ISO/IEC 15408:2022 series and ISO/IEC 18045:2022, respectively;
- maps the evolutions between the CC 3.1 and CEM 3.1 and the ISO/IEC 15408:2022 series and ISO/IEC 18045:2022, respectively.
Document History