UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DNV-ST-E273

2.7-3 Portable offshore units

active, Most Current
Publication Date: 1 April 2016
Status: active
Page Count: 75
scope:

Application

This standard covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification.

Guidance note 1:

Offshore containers according to the definition in [1.4.4] should always be certified according to DNV-ST-E271. Units which are neither portable offshore units nor offshore containers accordingly will not be certified to these standards. In cases where it is not obvious if a design is a portable offshore unit or an offshore container DNV will decide whether the design can be certified to DNV-ST-E271 or DNV-ST-E273 or neither of these.

It is the intention that a POU that is certified by DNV according to this standard could be safely sea transported and lifted offshore including subsea (see [3.11]) anywhere in the world. Standardized frames/skids used for sea transport only may also be certified as a POU, see [3.3.3].

This standard covers the POU's main structure, supports for any permanent equipment and features important for the functionality during the transport phase.

Guidance note 2:

Structural strength etc. related to the in-place use of e.g. equipment mounted in the POU is not covered.

The intention is that POUs shall meet the following requirements: Be safe in use with regard to:

- life

- environment

- hazard to the vessel/installation.

Be suitable for single or repeated use in applicable cases through choice of:

- material

- protection, and

- ease of repair and maintenance.

It shall be noted that this standard covers only the POU design and it is the responsibility of the transport/ installation contractor to ensure that all handling is carried out safely with due consideration to applicable HSE requirements.           

Document History

April 1, 2016
2.7-3 Portable offshore units
Application This standard covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification. Guidance note 1: Offshore...
DNV-ST-E273
April 1, 2016
2.7-3 Portable offshore units
Application This standard covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification. Guidance note 1: Offshore...
April 1, 2016
2.7-3 Portable offshore units
Application This standard covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification. Guidance note 1: Offshore...
April 1, 2016
2.7-3 Portable offshore units
Application This standard DNVGL-ST-E273 covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification.  It is the...
April 1, 2016
2.7-3 Portable offshore units
Application This standard DNVGL-ST-E273 covers suitable requirements to portable offshore units (POUs), see [1.4.3], with respect to design, manufacturing, testing and certification. Guidance note...

References

Advertisement