BSI - BS EN 3-8 - TC
Tracked Changes (Redline) - Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
active, Most Current
| Organization: | BSI |
| Publication Date: | 6 June 2022 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Fire protection): | 13.220.20 |
Document History
BS EN 3-8 - TC
June 6, 2022
Tracked Changes (Redline) - Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
A description is not available for this item.