SNV - SN EN ISO 29463-5
High-efficiency filters and filter media for removing particles in air - Part 5: Test method for filter elements
| Organization: | SNV |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This document specifies the test methods for determining the efficiency of filters at their most penetrating particle size (MPPS). It also gives guidelines for the testing and classification for filters with an MPPS of less than 0,1 μm (Annex B) and filters using media with (charged) synthetic fibres (Annex C). It is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-3 and ISO 29463-4.
Document History