UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 62271-213

High-voltage switchgear and controlgear Part 213: Voltage detecting and indicating system

active, Most Current
Organization: CEI
Publication Date: 1 May 2022
Status: active
Page Count: 62
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This part of IEC 62271 is applicable to the voltage detecting and indicating system (VDIS) to be installed on indoor and outdoor high-voltage equipment.

The VDIS as defined by this document includes a coupling system per phase (capacitive, resistive coupling or other technology) to connect to live parts (main circuit).

The VDIS is applicable on systems with nominal voltages above 1 kV and service frequencies from 16,7 Hz up to and including 60 Hz. The VDIS is used to detect and indicate the presence or absence of operating voltage. It is not intended to distinguish between voltage not present (i.e. U < 10 % of nominal voltage) and dead circuit state (i.e. U = 0 V).

NOTE 1 The use of a specific means of connection to earth of the main circuit (e.g. by an earthing switch) provides the "dead circuit" (U = 0 V) state.

NOTE 2 The VDIS has the same threshold values as the voltage presence indicating system (VPIS) (IEC 62271-206) and the voltage detecting system (VDS) (IEC 61243-5) for not indicating presence of voltage and for detecting an absence of operating voltage, respectively.

The VDIS is fixed on equipment such as switchgear and controlgear according to the IEC 62271 series or transformers according to their own standards.

The products designed and manufactured in accordance with this document contribute to the safety of the users, provided they are used by skilled or instructed persons in accordance with safe methods of work and the instructions for use.

Document History

EN IEC 62271-213
May 1, 2022
High-voltage switchgear and controlgear Part 213: Voltage detecting and indicating system
This part of IEC 62271 is applicable to the voltage detecting and indicating system (VDIS) to be installed on indoor and outdoor high-voltage equipment. The VDIS as defined by this document includes...

References

Advertisement