This part 1201, a consumer product safety standard, prescribes the safety requirements for glazing materials used or intended for use in any of the following architectural products: (1) Storm doors...
This standard establishes the specifications and methods of test for the safety properties of safety glazing materials (glazing materials designed to promote safety and reduce the likelihood of...
This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. This specification is focused upon the quality of flat glass as...
This specification covers the requirements for monolithic flat heat-strengthened and fully tempered coated and uncoated glass produced on a horizontal tempering system used in general building...
This test method describes a procedure for estimating the resistance of transparent plastics to one kind of surface abrasion by measuring the change in optical properties. Abrasive damage is...
These test methods cover the measurement of the peel adhesion of pressure-sensitive tapes. Test Method A gives a measure of the adherence, when peeled at 180° angle, to a standard steel panel or to...
This test method covers the determination of tensile properties of plastics in the form of thin sheeting and films (less than 1.0 mm (0.04 in.) in thickness). NOTE 1—Film is defined in Terminology...
This fire-test-response standard for the comparative surface burning behavior of building materials is applicable to exposed surfaces such as walls and ceilings. The test is conducted with the...