NAVISTAR - MPAPS- G-4108
Screws, Corrosion Resistant
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification covers processing and property requirements for the three options, quality, corrosion resistance, source approval and quality control, and shipping and identification requirements.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers three types of coatings applied to standard stainless steel fasteners used in the exterior and interior of vehicles. Included are the machine, thread forming, and thread cutting screws specified in International Standard Parts or screws made from material equivalent to 410 stainless steel. Options for a bright finish (chrome plate), black finish (black oxide), and joint sealing (wax), which may be required singly or in combination for specific applications are provided.
Document History