NEN - NVN-CEN/TS 17201+C1
Construction products: Assessment of release of dangerous substances - Content of inorganic substances - Methods for analysis of aqua regia digests
| Organization: | NEN |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This Technical Specification specifies analytical methods for the determination of major, minor and trace elements in aqua regia digests of construction products. It refers to the following 67 elements: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), cesium (Cs), chromium (Cr), cobalt (Co), copper (Cu), dysprosium (Dy), erbium (Er), europium (Eu), gadolinium (Gd), gallium (Ga), germanium (Ge), gold (Au), hafnium (Hf), holmium (Ho), indium (In), iridium (Ir), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), lutetium (Lu), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), praseodymium (Pr), rubidium (Rb), rhenium (Re), rhodium (Rh), ruthenium (Ru), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulphur (S), tellurium (Te), terbium (Tb), thallium (Tl), thorium (Th), thulium (Tm), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), ytterbium (Yb), yttrium (Y), zinc (Zn), and zirconium (Zr.
The methods in this Technical Specification are applicable to construction products.
NOTE Construction products include e.g. mineral-based products (S); bituminous products (B); metals (M); wood-based products (W); plastics and rubbers (P); sealants and adhesives (A); paints and coatings (C), see also CEN/TR 16045 [1].
The selection of analytical methods to be applied is based on the required sensitivity of the method, which is provided for all combinations of substance and analytical procedure.
Document History