NEN-EN 4890
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
scope:
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ a ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
ASD-STAN designation: FE-PM 3504.
Document History
July 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
NEN-EN 4890
June 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ a ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace...
June 1, 2020
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted -Hardened and tempered - Sheets - 0,3 mm ≤ a ≤ 6 mm -900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to:
— Steel X4CrNiMo16-5-1
— Air melted
— Hardened and tempered
— Sheets
— 0,3 mm ≤ a ≤ 6 mm
— 900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace...