UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 10344

Malleable cast iron fittings with compression ends for steel pipes

pending, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: pending
Page Count: 30
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies the requirements for the design, performance and testing of fittings made of malleable cast iron (see also Clause 5 Materials) with compression ends for steel pipes.

This document applies to steel piping systems for different application fields, such as gas supply, distribution and supply of water for general purposes and for human consumption, irrigation, firefighting, aqueous liquids, pressurized air and gaseous fuel systems.

NOTE Products complying with this document used for drinking water applications are expected to comply with the relevant national, regional or local regulatory provisions applicable in the place of use. Due to the variety and dynamic of the requirements, it is advisable to check the compliance.

This document contains requirements and tests relating to compression fittings which can be connected to smooth walled steel pipes. The fittings can also incorporate other types of connection, such as threaded ends in conformance with EN 10226-1, flanged ends, compression ends for connection for pipes other than steel, etc., and can also take on various structural shapes, such as, straight piece, elbow or T-piece, etc. Their range of sizes covers nominal sizes DN 10 to DN 100 (size ⅜ to 4).

Document History

NEN-EN 10344
June 1, 2022
Malleable cast iron fittings with compression ends for steel pipes
This document specifies the requirements for the design, performance and testing of fittings made of malleable cast iron (see also Clause 5 Materials) with compression ends for steel pipes. This...
July 1, 2006
Malleable cast iron fitting with compression ends for steel pipes
This standard specifies the requirements for the design, performance and testing of malleable cast iron fittings with compression ends for steel pipes. It applies to steel piping systems for...

References

Advertisement