ISO - 24260
Thermal insulation products — Hemp fiber mat and board — Specification
| Organization: | ISO |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This document specifies requirements for factory-made products of hemp fibre, which are used for the thermal insulation of buildings. This document applies to material containing more than 50 % (by mass) natural hemp fibre, with or without the other natural fibre and the balance being polymeric material. The products are delivered as a mat or board with or without facings.
This document describes product characteristics and testing methods, marking, labelling and packaging.
Products covered in this document are also used in prefabricated thermal insulation systems and composite panels. The performance of systems incorporating these products is not covered.
The use of moth proof agent residues is outside the scope of this document.
This document does not address the health and safety aspects associated with its use. It is the responsibility of the user of this document to establish appropriate health and safety practices.
Document History