SNZ - AS/NZS IEC 61331.2
Protective devices against diagnostic medical X-radiation Part 2: Translucent protective plates
| Organization: | SNZ |
| Publication Date: | 17 June 2022 |
| Status: | active |
| Page Count: | 18 |
scope:
This part of IEC 61331 applies to TRANSLUCENT PROTECTIVE PLATES used for RADIATION PROTECTION in X-ray diagnosis and in X-ray therapy. It also applies to TRANSLUCENT PROTECTIVE PLATES used for protection against GAMMA RADIATION in nuclear medicine and BRACHYTHERAPY with automatically-contro
It does not cover other translucent RADIATION PROTECTION materials, e.g.
− leaded glasses or goggles for protection of the OPERATOR'S eyes (eye spectacles),
− leaded face shields, which cover the entire face of the OPERATOR,
− PATIENT eye protection, and
− thyroid/neck PROTECTIVE DEVICES.
This Part 2 deals with the requirements on
− geometrical accuracy;
− optical quality of the material;
− spectral TRANSMITTANCE;
− radiation ATTENUATION properties;
− marking;
− statement of compliance with this standard.
Document History