ISO/IEC/IEEE 8802-1CS
Telecommunications and exchange between information technology systems — Requirements for local and metropolitan area networks — Part 1CS: Link-local registration protocol
| Organization: | ISO |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 154 |
| ICS Code (Networking): | 35.110 |
scope:
This standard specifies protocols, procedures, and managed objects for a Link-local Registration Protocol (LRP) to replicate a registration database from one end to the other of a point-to-point link and to replicate changes to parts of that database. A facility is provided to purge the replicated database if the source becomes unresponsive. Provision is made for a proxy system to operate LRP on behalf of a controlled system. LRP is optimized for databases on the order of 1 Mbyte.
Purpose
LRP is designed to facilitate the creation of applications that distribute information through all or part of a network.
Document History