CEN - EN ISO 8655-4
Piston-operated volumetric apparatus - Part 4: Dilutors
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This document specifies
- metrological requirements,
- maximum permissible errors,
- requirements for marking and
- information to be provided for users,
for dilutors with a sample uptake capacity (In) from 5 μl to 1 ml and a diluent capacity (Ex) from 50 μl to 100 ml. They are designed to deliver the sample and diluent together in measured proportion and measured volume.
Document History
EN ISO 8655-4
May 1, 2022
Piston-operated volumetric apparatus - Part 4: Dilutors
This document specifies
— metrological requirements,
— maximum permissible errors,
— requirements for marking and
— information to be provided for users,
for dilutors with a sample uptake...
September 20, 2002
Piston-operated volumetric apparatus - Part 4: Dilutors
A description is not available for this item.